Capital Lighting, Inc. 1802OZ-LED Exterior -Hanging 345326

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Oil Rubbed Bronze Weight: 9.4 Product Name: One Light Outdoor Fixture UPC: 640665180282 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Oil Rubbed Bronze Weight: 9.4 Product Name: One Light Outdoor Fixture UPC: 640665180282 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1802OZ-LED Exterior -Hanging - 345326 - Capital Lighting, Inc.
Columbus, OH, USA
1802OZ-LED Exterior -Hanging
345326
1802OZ-LED Exterior -Hanging 345326
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Oil Rubbed Bronze Weight: 9.4 Product Name: One Light Outdoor Fixture UPC: 640665180282 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Oil Rubbed Bronze
Weight: 9.4
Product Name: One Light Outdoor Fixture
UPC: 640665180282
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345326
Product Name 1802OZ-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details