Capital Lighting, Inc. 1804BK-ESDS Exterior -Wall Mount 345322

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980424 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980424 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1804BK-ESDS Exterior -Wall Mount - 345322 - Capital Lighting, Inc.
Columbus, OH, USA
1804BK-ESDS Exterior -Wall Mount
345322
1804BK-ESDS Exterior -Wall Mount 345322
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980424 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665980424
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345322
Product Name 1804BK-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details