Capital Lighting, Inc. 1804BK-DS Exterior -Wall Mount 345321

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1804BK-DS Exterior -Wall Mount - 345321 - Capital Lighting, Inc.
Columbus, OH, USA
1804BK-DS Exterior -Wall Mount
345321
1804BK-DS Exterior -Wall Mount 345321
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665980400
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345321
Product Name 1804BK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details