Capital Lighting, Inc. 1800BK-ES Exterior -Wall Mount 345318

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665180091 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665180091 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
1800BK-ES Exterior -Wall Mount - 345318 - Capital Lighting, Inc.
Columbus, OH, USA
1800BK-ES Exterior -Wall Mount
345318
1800BK-ES Exterior -Wall Mount 345318
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665180091 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Black
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665180091
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345318
Product Name 1800BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details