Capital Lighting, Inc. 1766BZ-LED Exterior -Wall Mt./Flush 345316

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665176681 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665176681 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1766BZ-LED Exterior -Wall Mt./Flush - 345316 - Capital Lighting, Inc.
Columbus, OH, USA
1766BZ-LED Exterior -Wall Mt./Flush
345316
1766BZ-LED Exterior -Wall Mt./Flush 345316
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665176681 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6.75
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665176681
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345316
Product Name 1766BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details