Capital Lighting, Inc. 1766SK-LED Exterior -Wall Mt./Flush 345313

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665176698 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665176698 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1766SK-LED Exterior -Wall Mt./Flush - 345313 - Capital Lighting, Inc.
Columbus, OH, USA
1766SK-LED Exterior -Wall Mt./Flush
345313
1766SK-LED Exterior -Wall Mt./Flush 345313
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665176698 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6.75
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Black
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665176698
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345313
Product Name 1766SK-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details