Capital Lighting, Inc. 1801BK-ES Exterior -Post/Pier Head 345303

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665180145 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665180145 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1801BK-ES Exterior -Post/Pier Head - 345303 - Capital Lighting, Inc.
Columbus, OH, USA
1801BK-ES Exterior -Post/Pier Head
345303
1801BK-ES Exterior -Post/Pier Head 345303
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665180145 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665180145
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345303
Product Name 1801BK-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details