PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Finish: Cobblestone
Weight: 12.7
Product Name: Cobblestone fan comes with Cobblestone ABS Blade
UPC: 98612077534
Category: Fans
Safety Rating: UL
Safety Listing: Wet
Motor size: 153x10
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 36
Blade type: ABS
Light Kit: Adaptable
Speeds: Three
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 345251 |
| Product Name | RC-CS Fans-Wet Location |