Capital Lighting, Inc. LK107D-CS Fans-Light Kits 345206

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: JD Ell Minican Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: Low Profile Damp Location Cs UPC: 98612075271 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: JD Ell Minican Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: Low Profile Damp Location Cs UPC: 98612075271 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK107D-CS Fans-Light Kits - 345206 - Capital Lighting, Inc.
Columbus, OH, USA
LK107D-CS Fans-Light Kits
345206
LK107D-CS Fans-Light Kits 345206
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: JD Ell Minican Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: Low Profile Damp Location Cs UPC: 98612075271 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Bulb
Type: JD Ell Minican
Qty: 1
Wattage: 100
Finish: Cobblestone
Product Name: Low Profile Damp Location Cs
UPC: 98612075271
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345206
Product Name LK107D-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details