Capital Lighting, Inc. LK106ESW-CS Fans-Light Kits 345204

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.38 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Cobblestone Product Name: Energy Saving Bowl Wet Locatio UPC: 98612582434 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.38 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Cobblestone Product Name: Energy Saving Bowl Wet Locatio UPC: 98612582434 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK106ESW-CS Fans-Light Kits - 345204 - Capital Lighting, Inc.
Columbus, OH, USA
LK106ESW-CS Fans-Light Kits
345204
LK106ESW-CS Fans-Light Kits 345204
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.38 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Cobblestone Product Name: Energy Saving Bowl Wet Locatio UPC: 98612582434 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.38
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Cobblestone
Product Name: Energy Saving Bowl Wet Locatio
UPC: 98612582434
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345204
Product Name LK106ESW-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details