Capital Lighting, Inc. 1836BZ-LED Exterior -Wall Mt./Flush 345199

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665183634 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665183634 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1836BZ-LED Exterior -Wall Mt./Flush - 345199 - Capital Lighting, Inc.
Columbus, OH, USA
1836BZ-LED Exterior -Wall Mt./Flush
345199
1836BZ-LED Exterior -Wall Mt./Flush 345199
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665183634 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 4.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665183634
Category: Outdoor
Glass: Alabaster
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345199
Product Name 1836BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details