Capital Lighting, Inc. 2030CL Exterior -Wall Mount 345195

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Weight: 4.28 Product Name: One Light Outdoor Fixture UPC: 640665203011 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Weight: 4.28 Product Name: One Light Outdoor Fixture UPC: 640665203011 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2030CL Exterior -Wall Mount - 345195 - Capital Lighting, Inc.
Columbus, OH, USA
2030CL Exterior -Wall Mount
345195
2030CL Exterior -Wall Mount 345195
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Weight: 4.28 Product Name: One Light Outdoor Fixture UPC: 640665203011 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Weight: 4.28
Product Name: One Light Outdoor Fixture
UPC: 640665203011
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345195
Product Name 2030CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details