Capital Lighting, Inc. 1836TT-ES Exterior -Wall Mt./Flush 345194

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665183641 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665183641 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1836TT-ES Exterior -Wall Mt./Flush - 345194 - Capital Lighting, Inc.
Columbus, OH, USA
1836TT-ES Exterior -Wall Mt./Flush
345194
1836TT-ES Exterior -Wall Mt./Flush 345194
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665183641 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 4.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Titanium
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665183641
Category: Outdoor
Glass: Alabaster
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345194
Product Name 1836TT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details