Capital Lighting, Inc. 2030AM Exterior -Wall Mount 345190

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 4.28 Product Name: One Light Outdoor Fixture UPC: 640665203004 Category: Outdoor Glass: Linen Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 4.28 Product Name: One Light Outdoor Fixture UPC: 640665203004 Category: Outdoor Glass: Linen Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2030AM Exterior -Wall Mount - 345190 - Capital Lighting, Inc.
Columbus, OH, USA
2030AM Exterior -Wall Mount
345190
2030AM Exterior -Wall Mount 345190
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 4.28 Product Name: One Light Outdoor Fixture UPC: 640665203004 Category: Outdoor Glass: Linen Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn
Weight: 4.28
Product Name: One Light Outdoor Fixture
UPC: 640665203004
Category: Outdoor
Glass: Linen Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345190
Product Name 2030AM Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details