PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 39.7
Product Name: Four Light Foyer Fixture
UPC: 640665300819
Category: Foyer
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345189 |
| Product Name | 3008OZ Foyer/Hall Lanterns-Glass w/Frame |
| Application | Residential |