Capital Lighting, Inc. 3009OZ Foyer/Hall Lanterns-Glass w/Frame 345187

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 43.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 62.8 Product Name: Eight Light Foyer Fixture UPC: 640665300901 Category: Foyer Glass: Clear Beveled Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 43.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 62.8 Product Name: Eight Light Foyer Fixture UPC: 640665300901 Category: Foyer Glass: Clear Beveled Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3009OZ Foyer/Hall Lanterns-Glass w/Frame - 345187 - Capital Lighting, Inc.
Columbus, OH, USA
3009OZ Foyer/Hall Lanterns-Glass w/Frame
345187
3009OZ Foyer/Hall Lanterns-Glass w/Frame 345187
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 43.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 62.8 Product Name: Eight Light Foyer Fixture UPC: 640665300901 Category: Foyer Glass: Clear Beveled Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 43.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 62.8
Product Name: Eight Light Foyer Fixture
UPC: 640665300901
Category: Foyer
Glass: Clear Beveled
Shipped Via: Ltl
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345187
Product Name 3009OZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details