Capital Lighting, Inc. 3212BR Mini Pendants-Chain 345185

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Weight: 11.4 Product Name: Four Light Mini-Pendant UPC: 640665321210 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Weight: 11.4 Product Name: Four Light Mini-Pendant UPC: 640665321210 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3212BR Mini Pendants-Chain - 345185 - Capital Lighting, Inc.
Columbus, OH, USA
3212BR Mini Pendants-Chain
345185
3212BR Mini Pendants-Chain 345185
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Weight: 11.4 Product Name: Four Light Mini-Pendant UPC: 640665321210 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Bronze
Weight: 11.4
Product Name: Four Light Mini-Pendant
UPC: 640665321210
Category: Mini-Pendant
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345185
Product Name 3212BR Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details