Capital Lighting, Inc. 2171SN-ES Exterior -Post/Pier Head 345175

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217124 Category: Outdoor Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217124 Category: Outdoor Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2171SN-ES Exterior -Post/Pier Head - 345175 - Capital Lighting, Inc.
Columbus, OH, USA
2171SN-ES Exterior -Post/Pier Head
345175
2171SN-ES Exterior -Post/Pier Head 345175
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217124 Category: Outdoor Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.50
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665217124
Category: Outdoor
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345175
Product Name 2171SN-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details