Capital Lighting, Inc. 2034CL Exterior -Wall Mount 345174

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Weight: 6.29 Product Name: One Light Outdoor Fixture UPC: 640665203417 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Weight: 6.29 Product Name: One Light Outdoor Fixture UPC: 640665203417 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
2034CL Exterior -Wall Mount - 345174 - Capital Lighting, Inc.
Columbus, OH, USA
2034CL Exterior -Wall Mount
345174
2034CL Exterior -Wall Mount 345174
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Weight: 6.29 Product Name: One Light Outdoor Fixture UPC: 640665203417 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Weight: 6.29
Product Name: One Light Outdoor Fixture
UPC: 640665203417
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345174
Product Name 2034CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details