Capital Lighting, Inc. 2171SN Exterior -Post/Pier Head 345172

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 5.51 Product Name: One Light Outdoor Fixture UPC: 640665217100 Category: Outdoor Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 5.51 Product Name: One Light Outdoor Fixture UPC: 640665217100 Category: Outdoor Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2171SN Exterior -Post/Pier Head - 345172 - Capital Lighting, Inc.
Columbus, OH, USA
2171SN Exterior -Post/Pier Head
345172
2171SN Exterior -Post/Pier Head 345172
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 5.51 Product Name: One Light Outdoor Fixture UPC: 640665217100 Category: Outdoor Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 5.51
Product Name: One Light Outdoor Fixture
UPC: 640665217100
Category: Outdoor
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345172
Product Name 2171SN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details