Capital Lighting, Inc. 2081SB-LED Exterior -Post/Pier Head 345170

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Spanish Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665208122 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Spanish Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665208122 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2081SB-LED Exterior -Post/Pier Head - 345170 - Capital Lighting, Inc.
Columbus, OH, USA
2081SB-LED Exterior -Post/Pier Head
345170
2081SB-LED Exterior -Post/Pier Head 345170
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Spanish Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665208122 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 18.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Spanish Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665208122
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345170
Product Name 2081SB-LED Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details