Capital Lighting, Inc. 2262AP-ESDS Exterior -Hanging 345169

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Copper Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665226232 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Copper Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665226232 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2262AP-ESDS Exterior -Hanging - 345169 - Capital Lighting, Inc.
Columbus, OH, USA
2262AP-ESDS Exterior -Hanging
345169
2262AP-ESDS Exterior -Hanging 345169
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Copper Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665226232 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Antique Copper
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665226232
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345169
Product Name 2262AP-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details