Capital Lighting, Inc. 2294SN-DS Exterior -Wall Mount 345165

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Weight: 16.5 Product Name: One Light Outdoor Fixture UPC: 640665229417 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Weight: 16.5 Product Name: One Light Outdoor Fixture UPC: 640665229417 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
2294SN-DS Exterior -Wall Mount - 345165 - Capital Lighting, Inc.
Columbus, OH, USA
2294SN-DS Exterior -Wall Mount
345165
2294SN-DS Exterior -Wall Mount 345165
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Weight: 16.5 Product Name: One Light Outdoor Fixture UPC: 640665229417 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Sienna
Weight: 16.5
Product Name: One Light Outdoor Fixture
UPC: 640665229417
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345165
Product Name 2294SN-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details