Capital Lighting, Inc. 3002OZ Sconces-Double Candle 345156

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Two Light Sconce UPC: 640665300215 Category: Sconce Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Two Light Sconce UPC: 640665300215 Category: Sconce Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
3002OZ Sconces-Double Candle - 345156 - Capital Lighting, Inc.
Columbus, OH, USA
3002OZ Sconces-Double Candle
345156
3002OZ Sconces-Double Candle 345156
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Two Light Sconce UPC: 640665300215 Category: Sconce Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 6.2
Product Name: Two Light Sconce
UPC: 640665300215
Category: Sconce
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345156
Product Name 3002OZ Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details