Capital Lighting, Inc. 3001OZ Semi-Flush Mts.-Candle 345154

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.3 Product Name: Four Light Foyer Fixture UPC: 640665300116 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.3 Product Name: Four Light Foyer Fixture UPC: 640665300116 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

Suppliers

Company
Product
Description
Supplier Links
3001OZ Semi-Flush Mts.-Candle - 345154 - Capital Lighting, Inc.
Columbus, OH, USA
3001OZ Semi-Flush Mts.-Candle
345154
3001OZ Semi-Flush Mts.-Candle 345154
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.3 Product Name: Four Light Foyer Fixture UPC: 640665300116 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18.3
Product Name: Four Light Foyer Fixture
UPC: 640665300116
Category: Foyer
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345154
Product Name 3001OZ Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details