Capital Lighting, Inc. 2200SZ-DS Exterior -Wall Mount 345146

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665220032 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665220032 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
2200SZ-DS Exterior -Wall Mount - 345146 - Capital Lighting, Inc.
Columbus, OH, USA
2200SZ-DS Exterior -Wall Mount
345146
2200SZ-DS Exterior -Wall Mount 345146
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665220032 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.00
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Sienna Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665220032
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345146
Product Name 2200SZ-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details