Capital Lighting, Inc. 2294SN-ESDS Exterior -Wall Mount 345139

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 16.5 Product Name: One Light Outdoor Fixture UPC: 640665229431 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 16.5 Product Name: One Light Outdoor Fixture UPC: 640665229431 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
2294SN-ESDS Exterior -Wall Mount - 345139 - Capital Lighting, Inc.
Columbus, OH, USA
2294SN-ESDS Exterior -Wall Mount
345139
2294SN-ESDS Exterior -Wall Mount 345139
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 16.5 Product Name: One Light Outdoor Fixture UPC: 640665229431 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 8.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 16.5
Product Name: One Light Outdoor Fixture
UPC: 640665229431
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345139
Product Name 2294SN-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details