Capital Lighting, Inc. 2297SN Exterior -Post/Pier Head 345136

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 14.88 Product Name: Four Light Outdoor Fixture UPC: 640665229707 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 14.88 Product Name: Four Light Outdoor Fixture UPC: 640665229707 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2297SN Exterior -Post/Pier Head - 345136 - Capital Lighting, Inc.
Columbus, OH, USA
2297SN Exterior -Post/Pier Head
345136
2297SN Exterior -Post/Pier Head 345136
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 14.88 Product Name: Four Light Outdoor Fixture UPC: 640665229707 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 27.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sienna
Weight: 14.88
Product Name: Four Light Outdoor Fixture
UPC: 640665229707
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345136
Product Name 2297SN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details