Capital Lighting, Inc. 2295SN-ES Exterior -Wall Mount 345134

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665229516 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665229516 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
2295SN-ES Exterior -Wall Mount - 345134 - Capital Lighting, Inc.
Columbus, OH, USA
2295SN-ES Exterior -Wall Mount
345134
2295SN-ES Exterior -Wall Mount 345134
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665229516 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 9.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665229516
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345134
Product Name 2295SN-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details