Capital Lighting, Inc. 2312CB-ESDS Exterior -Hanging 345130

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Copper Bronze Weight: 27 Product Name: One Light Outdoor Fixture UPC: 640665231243 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Copper Bronze Weight: 27 Product Name: One Light Outdoor Fixture UPC: 640665231243 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2312CB-ESDS Exterior -Hanging - 345130 - Capital Lighting, Inc.
Columbus, OH, USA
2312CB-ESDS Exterior -Hanging
345130
2312CB-ESDS Exterior -Hanging 345130
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Copper Bronze Weight: 27 Product Name: One Light Outdoor Fixture UPC: 640665231243 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 26.50
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Copper Bronze
Weight: 27
Product Name: One Light Outdoor Fixture
UPC: 640665231243
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345130
Product Name 2312CB-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details