Capital Lighting, Inc. 2996SN-DS Exterior -Wall Mount 345128

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.50 Extension: 14.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665299632 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 21.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.50 Extension: 14.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665299632 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 21.50

Suppliers

Company
Product
Description
Supplier Links
2996SN-DS Exterior -Wall Mount - 345128 - Capital Lighting, Inc.
Columbus, OH, USA
2996SN-DS Exterior -Wall Mount
345128
2996SN-DS Exterior -Wall Mount 345128
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.50 Extension: 14.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665299632 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 21.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 27.50
Extension: 14.25
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Sienna
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665299632
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 21.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345128
Product Name 2996SN-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details