Capital Lighting, Inc. 2446MB-DS Exterior -Wall Mount 345127

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665244687 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665244687 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
2446MB-DS Exterior -Wall Mount - 345127 - Capital Lighting, Inc.
Columbus, OH, USA
2446MB-DS Exterior -Wall Mount
345127
2446MB-DS Exterior -Wall Mount 345127
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665244687 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Extension: 16
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Museum Black
Weight: 24
Product Name: One Light Outdoor Fixture
UPC: 640665244687
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345127
Product Name 2446MB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details