Capital Lighting, Inc. 2989SN-DS Exterior -Wall Mount 345126

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 6.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665298932 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 6.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665298932 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
2989SN-DS Exterior -Wall Mount - 345126 - Capital Lighting, Inc.
Columbus, OH, USA
2989SN-DS Exterior -Wall Mount
345126
2989SN-DS Exterior -Wall Mount 345126
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 6.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665298932 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.75
Extension: 6.5
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Sienna
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665298932
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345126
Product Name 2989SN-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details