Capital Lighting, Inc. 2995SN-DS Exterior -Wall Mount 345122

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665299557 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665299557 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
2995SN-DS Exterior -Wall Mount - 345122 - Capital Lighting, Inc.
Columbus, OH, USA
2995SN-DS Exterior -Wall Mount
345122
2995SN-DS Exterior -Wall Mount 345122
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665299557 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.50
Extension: 12.5
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Sienna
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665299557
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345122
Product Name 2995SN-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details