Capital Lighting, Inc. 2330CB-ESDS Exterior -Wall Mount 345119

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 9.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Copper Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665233049 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 9.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Copper Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665233049 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2330CB-ESDS Exterior -Wall Mount - 345119 - Capital Lighting, Inc.
Columbus, OH, USA
2330CB-ESDS Exterior -Wall Mount
345119
2330CB-ESDS Exterior -Wall Mount 345119
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 9.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Copper Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665233049 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 9.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Copper Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665233049
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345119
Product Name 2330CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details