Capital Lighting, Inc. 2440MB-ESDS Exterior -Wall Mount 345115

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244083 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244083 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
2440MB-ESDS Exterior -Wall Mount - 345115 - Capital Lighting, Inc.
Columbus, OH, USA
2440MB-ESDS Exterior -Wall Mount
345115
2440MB-ESDS Exterior -Wall Mount 345115
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244083 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Extension: 9.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Museum Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665244083
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345115
Product Name 2440MB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details