Capital Lighting, Inc. 2335CB-ESDS Exterior -Wall Mount 345113

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233544 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233544 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
2335CB-ESDS Exterior -Wall Mount - 345113 - Capital Lighting, Inc.
Columbus, OH, USA
2335CB-ESDS Exterior -Wall Mount
345113
2335CB-ESDS Exterior -Wall Mount 345113
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233544 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Extension: 13.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Copper Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665233544
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345113
Product Name 2335CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details