Capital Lighting, Inc. 2440MB-DS Exterior -Wall Mount 345112

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244076 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244076 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
2440MB-DS Exterior -Wall Mount - 345112 - Capital Lighting, Inc.
Columbus, OH, USA
2440MB-DS Exterior -Wall Mount
345112
2440MB-DS Exterior -Wall Mount 345112
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244076 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Extension: 9.5
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Museum Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665244076
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345112
Product Name 2440MB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details