Capital Lighting, Inc. 2444CB-DS Exterior -Wall Mount 345106

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244434 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244434 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2444CB-DS Exterior -Wall Mount - 345106 - Capital Lighting, Inc.
Columbus, OH, USA
2444CB-DS Exterior -Wall Mount
345106
2444CB-DS Exterior -Wall Mount 345106
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244434 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 12.5
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Copper Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665244434
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345106
Product Name 2444CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details