Capital Lighting, Inc. 2445CB-ESDS Exterior -Wall Mount 345105

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 13 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665244540 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 13 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665244540 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2445CB-ESDS Exterior -Wall Mount - 345105 - Capital Lighting, Inc.
Columbus, OH, USA
2445CB-ESDS Exterior -Wall Mount
345105
2445CB-ESDS Exterior -Wall Mount 345105
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 13 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665244540 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Extension: 13
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Copper Bronze
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665244540
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345105
Product Name 2445CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details