Capital Lighting, Inc. 2445CB-DS Exterior -Wall Mount 345102

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 13 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665244533 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 13 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665244533 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2445CB-DS Exterior -Wall Mount - 345102 - Capital Lighting, Inc.
Columbus, OH, USA
2445CB-DS Exterior -Wall Mount
345102
2445CB-DS Exterior -Wall Mount 345102
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 13 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665244533 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Extension: 13
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Copper Bronze
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665244533
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345102
Product Name 2445CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details