Capital Lighting, Inc. 2444MB-DS Exterior -Wall Mount 345101

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244472 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244472 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2444MB-DS Exterior -Wall Mount - 345101 - Capital Lighting, Inc.
Columbus, OH, USA
2444MB-DS Exterior -Wall Mount
345101
2444MB-DS Exterior -Wall Mount 345101
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Museum Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244472 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 12.5
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Museum Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665244472
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345101
Product Name 2444MB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details