Capital Lighting, Inc. 2444MB-ESDS Exterior -Wall Mount 345100

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Museum Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244489 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Museum Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244489 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2444MB-ESDS Exterior -Wall Mount - 345100 - Capital Lighting, Inc.
Columbus, OH, USA
2444MB-ESDS Exterior -Wall Mount
345100
2444MB-ESDS Exterior -Wall Mount 345100
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Museum Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244489 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 12.5
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Museum Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665244489
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345100
Product Name 2444MB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details