Capital Lighting, Inc. 3625AN Mid. Chandeliers-Candle 345098

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 18.1 Product Name: Five Light Chandelier UPC: 640665362510 Category: Chandelier Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 18.1 Product Name: Five Light Chandelier UPC: 640665362510 Category: Chandelier Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3625AN Mid. Chandeliers-Candle - 345098 - Capital Lighting, Inc.
Columbus, OH, USA
3625AN Mid. Chandeliers-Candle
345098
3625AN Mid. Chandeliers-Candle 345098
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 18.1 Product Name: Five Light Chandelier UPC: 640665362510 Category: Chandelier Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Nickel
Weight: 18.1
Product Name: Five Light Chandelier
UPC: 640665362510
Category: Chandelier
Shipped Via: Parcel
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345098
Product Name 3625AN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details