Capital Lighting, Inc. 3301AN Flush Mounts-Bowl Style 345097

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 7.24 Product Name: Three Light Foyer Fixture UPC: 640665330106 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 14`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 7.24 Product Name: Three Light Foyer Fixture UPC: 640665330106 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 14`` dia

Suppliers

Company
Product
Description
Supplier Links
3301AN Flush Mounts-Bowl Style - 345097 - Capital Lighting, Inc.
Columbus, OH, USA
3301AN Flush Mounts-Bowl Style
345097
3301AN Flush Mounts-Bowl Style 345097
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 7.24 Product Name: Three Light Foyer Fixture UPC: 640665330106 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 14`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Weight: 7.24
Product Name: Three Light Foyer Fixture
UPC: 640665330106
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 14`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345097
Product Name 3301AN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details