Capital Lighting, Inc. 3623BR Mid. Chandeliers-Candle 345095

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 11.55 Product Name: Three Light Chandelier UPC: 640665362312 Category: Chandelier Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 11.55 Product Name: Three Light Chandelier UPC: 640665362312 Category: Chandelier Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3623BR Mid. Chandeliers-Candle - 345095 - Capital Lighting, Inc.
Columbus, OH, USA
3623BR Mid. Chandeliers-Candle
345095
3623BR Mid. Chandeliers-Candle 345095
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 11.55 Product Name: Three Light Chandelier UPC: 640665362312 Category: Chandelier Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Weight: 11.55
Product Name: Three Light Chandelier
UPC: 640665362312
Category: Chandelier
Shipped Via: Parcel
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345095
Product Name 3623BR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details