Capital Lighting, Inc. 3301OZ Flush Mounts-Bowl Style 345093

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.92 Product Name: Three Light Foyer Fixture UPC: 640665330137 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 14`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.92 Product Name: Three Light Foyer Fixture UPC: 640665330137 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 14`` dia

Suppliers

Company
Product
Description
Supplier Links
3301OZ Flush Mounts-Bowl Style - 345093 - Capital Lighting, Inc.
Columbus, OH, USA
3301OZ Flush Mounts-Bowl Style
345093
3301OZ Flush Mounts-Bowl Style 345093
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.92 Product Name: Three Light Foyer Fixture UPC: 640665330137 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 14`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.92
Product Name: Three Light Foyer Fixture
UPC: 640665330137
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 14`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345093
Product Name 3301OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details