Capital Lighting, Inc. 3623AN Mid. Chandeliers-Candle 345092

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 11.55 Product Name: Three Light Chandelier UPC: 640665362305 Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 11.55 Product Name: Three Light Chandelier UPC: 640665362305 Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3623AN Mid. Chandeliers-Candle - 345092 - Capital Lighting, Inc.
Columbus, OH, USA
3623AN Mid. Chandeliers-Candle
345092
3623AN Mid. Chandeliers-Candle 345092
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 11.55 Product Name: Three Light Chandelier UPC: 640665362305 Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Nickel
Weight: 11.55
Product Name: Three Light Chandelier
UPC: 640665362305
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345092
Product Name 3623AN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details