Capital Lighting, Inc. 4021AN Semi-Flush Mts.-Bowl Style 345076

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 10.33 Product Name: Three Light Foyer Fixture UPC: 640665402100 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 10.33 Product Name: Three Light Foyer Fixture UPC: 640665402100 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia

Suppliers

Company
Product
Description
Supplier Links
4021AN Semi-Flush Mts.-Bowl Style - 345076 - Capital Lighting, Inc.
Columbus, OH, USA
4021AN Semi-Flush Mts.-Bowl Style
345076
4021AN Semi-Flush Mts.-Bowl Style 345076
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 10.33 Product Name: Three Light Foyer Fixture UPC: 640665402100 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 10.33
Product Name: Three Light Foyer Fixture
UPC: 640665402100
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345076
Product Name 4021AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details