PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 24.30
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 17.73
Product Name: Four Light Foyer Fixture
UPC: 640665402407
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345071 |
| Product Name | 4024AN Pendants-Bowl Style |
| Application | Residential |